NIC Components Corp. Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B6342CTRF

Description
RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6834
Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6834
RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH1129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH1129
Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH1129
RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6834
Product Name Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers