NIC Components Corp. Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B4121BTRF

Description
RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 15AH8414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
15AH8414
Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 15AH8414
RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH3734
Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH3734
RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.063W, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH8414
Product Name Res, 4K12, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details