NIC Components Corp. Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B3320CTRF

Description
RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 10AH5418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
10AH5418
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 10AH5418
RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 20AH2981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
20AH2981
Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 20AH2981
RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH5418
Product Name Res, 332R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details