NIC Components Corp. Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2742CTRF

Description
RES, 27K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH9849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH9849
Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH9849
RES, 27K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH3642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH3642
Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH3642
RES, 27K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9849
Product Name Res, 27K4, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details