NIC Components Corp. Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B2492DTRF

Description
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 22AH3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
22AH3307
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 22AH3307
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH6410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH6410
Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH6410
RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH3307
Product Name Res, 24K9, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details