NIC Components Corp. Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1652NTRF

Description
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 13AH3624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
13AH3624
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 13AH3624
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH1923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH1923
Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH1923
RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3624
Product Name Res, 16K5, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers