NIC Components Corp. Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1373CTRF

Description
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 11AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
11AH3454
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 11AH3454
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 17AH6706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
17AH6706
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 17AH6706
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH3454
Product Name Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers