NIC Components Corp. Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1243CTRF

Description
RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH5984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH5984
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH5984
RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 21AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
21AH0205
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 21AH0205
RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH5984
Product Name Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details