NIC Components Corp. Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components NTR06B1000BTRF

Description
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 26AH9768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
26AH9768
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 26AH9768
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components - 14AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
14AH8172
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components 14AH8172
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH9768
Product Name Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers