The Res, 90R9, 1%, 0.063W, 0402, Thin Film resistor is part of the NTR Series and features a resistance value of 90.9 ohms with a tolerance of ±1%. It has a power rating of 0.063 watts and is housed in a compact 0402 case size, which is compliant with EIA standards. This resistor is constructed using thin film technology, providing low noise characteristics and precise performance. It is also RoHS compliant, ensuring it meets environmental regulations. The maximum working voltage for this resistor is 25V, with an overload voltage rating of 50V. The temperature coefficient is ±100 ppm/°C, making it suitable for applications requiring stable performance across varying temperatures. This component is ideal for precision applications where accuracy and reliability are critical.
RES, 90R9, 1%, 0.063W, 0402, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
RES, 90R9, 1%, 0.063W, 0402, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 22AH3033 |
| Product Name | Res, 90R9, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |