NIC Components Corp. Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F7872CTRF

Description
RES, 78K7, 1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 13AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
13AH3464
Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 13AH3464
RES, 78K7, 1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 78K7, 1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 17AH0389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
17AH0389
Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 17AH0389
RES, 78K7, 1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 78K7, 1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH3464
Product Name Res, 78K7, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details