NIC Components Corp. Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F68R1DTRF

Description
RES, 68R1, 1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2506
Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2506
RES, 68R1, 1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 68R1, 1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH8120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH8120
Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH8120
RES, 68R1, 1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 68R1, 1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH2506
Product Name Res, 68R1, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details