NIC Components Corp. Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F5111DTRF

Description
RES, 5K11, 1%, 0.063W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 1%, 0.063W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH3227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH3227
Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH3227
RES, 5K11, 1%, 0.063W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 5K11, 1%, 0.063W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH2809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH2809
Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH2809
RES, 5K11, 1%, 0.063W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 5K11, 1%, 0.063W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH3227
Product Name Res, 5K11, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers