NIC Components Corp. Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F20R0CTRF

Description
RES, 20R, 1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH3460
Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH3460
RES, 20R, 1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20R, 1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH7793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH7793
Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH7793
RES, 20R, 1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20R, 1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3460
Product Name Res, 20R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details