NIC Components Corp. Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F14R0DTRF

Description
RES, 14R, 1%, 0.063W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 14R, 1%, 0.063W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH4582
Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH4582
RES, 14R, 1%, 0.063W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 14R, 1%, 0.063W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH7801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH7801
Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH7801
RES, 14R, 1%, 0.063W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 14R, 1%, 0.063W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH4582
Product Name Res, 14R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers