NIC Components Corp. Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04F1000DTRF

Description
RES, 100R, 1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH3645
Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH3645
RES, 100R, 1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 100R, 1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 13AH6091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
13AH6091
Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components 13AH6091
RES, 100R, 1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 100R, 1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH3645
Product Name Res, 100R, 1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details