NIC Components Corp. Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D8871BTRF

Description
RES, 8K87, 0.5%, 0.063W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.5%, 0.063W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH1581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH1581
Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH1581
RES, 8K87, 0.5%, 0.063W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.063W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH8089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH8089
Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH8089
RES, 8K87, 0.5%, 0.063W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.063W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH1581
Product Name Res, 8K87, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details