NIC Components Corp. Res, 150R, 0.25%, 0.063W, 0402; Resistance Nic Components NTR04C1500STRF

Description
RES, 150R, 0.25%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 0.25%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 0.25%, 0.063W, 0402; Resistance Nic Components - 21AH5280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.25%, 0.063W, 0402; Resistance Nic Components
21AH5280
Res, 150R, 0.25%, 0.063W, 0402; Resistance Nic Components 21AH5280
RES, 150R, 0.25%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 150R, 0.25%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components - 13AH0817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components
13AH0817
Res, 150R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components 13AH0817
RES, 150R, 0.25%, 0.063W, 0402/THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 150R, 0.25%, 0.063W, 0402/THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21AH5280 13AH0817
Product Name Res, 150R, 0.25%, 0.063W, 0402; Resistance Nic Components Res, 150R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details