NIC Components Corp. Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B51R0STRF

Description
RES, 51R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 51R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH4337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH4337
Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH4337
RES, 51R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 51R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH8007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH8007
Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH8007
RES, 51R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 51R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH4337
Product Name Res, 51R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details