NIC Components Corp. Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B3301DTRF

Description
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 17AH6026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
17AH6026
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 17AH6026
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH5733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH5733
Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH5733
RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH6026
Product Name Res, 3K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers