NIC Components Corp. SMD 30.1 Ohm 16W Resistor NTR04B30R1CTRF

Description
Res Thin Film 0402 30.1 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: NTR04B30R1CTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR04B30R1CTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 30.1 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: NTR04B30R1CTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR04B30R1CTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30.1 Ohm 16W Resistor - 52-NTR04B30R1CTRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30.1 Ohm 16W Resistor
52-NTR04B30R1CTRF
SMD 30.1 Ohm 16W Resistor 52-NTR04B30R1CTRF
Res Thin Film 0402 30.1 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: NTR04B30R1CTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR04B30R1CTRF can be used for catalog matching and distributor lookup.

Res Thin Film 0402 30.1 Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: NTR04B30R1CTRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR04B30R1CTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NTR04B30R1CTRF - 1113937-NTR04B30R1CTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR04B30R1CTRF
1113937-NTR04B30R1CTRF
Chip Resistor - Surface Mount - NTR04B30R1CTRF 1113937-NTR04B30R1CTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113937-NTR04B30R1CT RF Packaging: Tape & Reel Contact Plating: Tin Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 30.1 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Max Operating Temperature: 155 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113937-NTR04B30R1CTRF
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 30.1 Ω
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-NTR04B30R1CTRF 1113937-NTR04B30R1CTRF
Product Name SMD 30.1 Ohm 16W Resistor Chip Resistor - Surface Mount - NTR04B30R1CTRF
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers