NIC Components Corp. Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B2432CTRF

Description
RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH0645
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH0645
RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2366
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2366
RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH0645
Product Name Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers