NIC Components Corp. Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1782CTRF

Description
RES, 17K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH2036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH2036
Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH2036
RES, 17K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2358
Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2358
RES, 17K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH2036
Product Name Res, 17K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers