CAP SMT734347F16VDC
CAP SMT734347F16VDC
CAP SMT734347F16VDC
Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082874-NTC-T476K16T
Packaging: Tape and Reel
Voltage Rating: 16 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 10 %
Polarity: Polar
ESR (Equivalent Series Resistance): 800 mΩ
Height: 2.9 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 7343-31
Alternative Parts (Cross-Reference): T491D476K006AH; T491D476K010ATAUTO; T491D476K016AT7280; T491D476K010AT7280; NTC-T476K20TRDF; TAJD476K016TNJV; TAJD476K016SNJNTC-T4
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210050, 8532210050
CAP, 47UF, 16V, TANT, CASE D; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mA; Qualification:- RoHS Compliant: Yes
CAP, 47UF, 16V, TANT, CASE D; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mA; Qualification:- RoHS Compliant: Yes
CAP SMT734347F16VDC
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4988-NTC-T476K16TRDFDKR-ND | 4988-NTC-T476K16TRDFCT-ND | 1082874-NTC-T476K16TRDF | 10AH2564 | NTC-T476K16TRDF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - NTC-T476K16TRDF | Cap, 47Uf, 16V, Tant, Case D; Capacitance Nic Components | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |