NIC Components Corp. Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components NTC-T475K10TRAF

Description
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:118mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:118mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components - 10AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components
10AH2557
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components 10AH2557
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:118mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:118mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components - 10AH2558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components
10AH2558
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components 10AH2558
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:118mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:118mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AH2557
Product Name Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details