NIC Components Corp. Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components NSPE-H271M16V8X10.8NBF

Description
CAP, 270UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.026ohm; Lifetime @ Temperature:7000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
CAP, 270UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.026ohm; Lifetime @ Temperature:7000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9141
Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9141
CAP, 270UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.026ohm; Lifetime @ Temperature:7000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 270UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.026ohm; Lifetime @ Temperature:7000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9140
Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9140
CAP, 270UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.026ohm; Lifetime @ Temperature:7000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 270UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.026ohm; Lifetime @ Temperature:7000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH9141
Product Name Cap, 270Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers