NIC Components Corp. Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components NSPE-H221M35V10X12.8NBF

Description
CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
Description
CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a hybrid aluminum electrolytic capacitor with a capacitance of 220¬µF and a voltage rating of 35V. It features a cylindrical V-chip construction suitable for surface mounting, making it ideal for compact applications. The capacitor has a low equivalent series resistance (ESR) of 0.017 ohms and is rated for a lifetime of 10,000 hours at a temperature of 105¬8C. It meets the AEC-Q200 standard, indicating its reliability for automotive applications. The component is RoHS compliant and is designed for reflow soldering, with a maximum temperature rating of 260¬8C. This capacitor is suitable for applications requiring stable performance under high ripple current conditions.

Datasheet Summary
Powered by GS/AI

The product is a hybrid aluminum electrolytic capacitor with a capacitance of 220¬µF and a voltage rating of 35V. It features a cylindrical V-chip construction suitable for surface mounting, making it ideal for compact applications. The capacitor has a low equivalent series resistance (ESR) of 0.017 ohms and is rated for a lifetime of 10,000 hours at a temperature of 105¬8C. It meets the AEC-Q200 standard, indicating its reliability for automotive applications. The component is RoHS compliant and is designed for reflow soldering, with a maximum temperature rating of 260¬8C. This capacitor is suitable for applications requiring stable performance under high ripple current conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9139
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9139
CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9138
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9138
CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH9139
Product Name Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers