NIC Components Corp. Aluminum Capacitors - NSP181M6.3D4ZTRF NSP181M6.3D4ZTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984509-NSP181M6.3D4Z TRF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 5 mΩ Ripple Current: 4 A Height: 4.2 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984509-NSP181M6.3D4Z TRF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 5 mΩ Ripple Current: 4 A Height: 4.2 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NSP181M6.3D4ZTRF - 984509-NSP181M6.3D4ZTRF - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NSP181M6.3D4ZTRF
984509-NSP181M6.3D4ZTRF
Aluminum Capacitors - NSP181M6.3D4ZTRF 984509-NSP181M6.3D4ZTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984509-NSP181M6.3D4Z TRF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 5 mΩ Ripple Current: 4 A Height: 4.2 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984509-NSP181M6.3D4ZTRF
Packaging: Tape & Reel
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 5 mΩ
Ripple Current: 4 A
Height: 4.2 mm
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 984509-NSP181M6.3D4ZTRF
Product Name Aluminum Capacitors - NSP181M6.3D4ZTRF
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details