NIC Components NRSZ471M25V10X16F
NIC Components NRSZ471M25V10X16F
NIC Components NRSZ471M25V10X16F
CAP, 470UF, 25V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7374165 | 7374165P | 10AH2536 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 470Uf, 25V, Alu Elec, Radial; Capacitance Nic Components |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; PC Pin | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |