NIC Components Corp. Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components NRSNSA4I4F9313TRF

Description
RES N/W, ISOLATED, 931K, 0.063W, 0804; Resistance:931kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 931K, 0.063W, 0804; Resistance:931kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components - 18AH8512 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components
18AH8512
Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components 18AH8512
RES N/W, ISOLATED, 931K, 0.063W, 0804; Resistance:931kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 931K, 0.063W, 0804; Resistance:931kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components - 19AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components
19AH1891
Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components 19AH1891
RES N/W, ISOLATED, 931K, 0.063W, 0804; Resistance:931kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 931K, 0.063W, 0804; Resistance:931kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH8512
Product Name Res N/w, Isolated, 931K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 931000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers