NIC Components Corp. Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components NRSNLA6I4J301TRF

Description
RES N/W, ISOLATED, 300R, 0.1W, 1206; Resistance:300ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 300R, 0.1W, 1206; Resistance:300ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components - 18AH8259 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components
18AH8259
Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components 18AH8259
RES N/W, ISOLATED, 300R, 0.1W, 1206; Resistance:300ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 300R, 0.1W, 1206; Resistance:300ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components - 19AH1432 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components
19AH1432
Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components 19AH1432
RES N/W, ISOLATED, 300R, 0.1W, 1206; Resistance:300ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 300R, 0.1W, 1206; Resistance:300ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH8259
Product Name Res N/w, Isolated, 300R, 0.1W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details