NIC Components Corp. Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components NRSNA6I4J102TRF

Description
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components - 19AH0870 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components
19AH0870
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components 19AH0870
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components - 19AH0868 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components
19AH0868
Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components 19AH0868
RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0870
Product Name Res N/w, Isolated, 1K, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details