NIC Components Corp. Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components NRSNA4I4G433TRF

Description
RES N/W, ISOLATED, 43K, 0.063W, 0804; Resistance:43kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 43K, 0.063W, 0804; Resistance:43kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components - 18AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components
18AH7437
Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components 18AH7437
RES N/W, ISOLATED, 43K, 0.063W, 0804; Resistance:43kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 43K, 0.063W, 0804; Resistance:43kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components - 19AH5045 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components
19AH5045
Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components 19AH5045
RES N/W, ISOLATED, 43K, 0.063W, 0804; Resistance:43kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 43K, 0.063W, 0804; Resistance:43kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH7437
Product Name Res N/w, Isolated, 43K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 43000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details