NIC Components Corp. Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components NRSN12I4G431TRF

Description
RES N/W, ISOLATED, 430R, 0.125W, 2012; Resistance:430ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 430R, 0.125W, 2012; Resistance:430ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components - 18AH9753 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components
18AH9753
Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components 18AH9753
RES N/W, ISOLATED, 430R, 0.125W, 2012; Resistance:430ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 430R, 0.125W, 2012; Resistance:430ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components - 19AH4446 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components
19AH4446
Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components 19AH4446
RES N/W, ISOLATED, 430R, 0.125W, 2012; Resistance:430ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 430R, 0.125W, 2012; Resistance:430ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9753
Product Name Res N/w, Isolated, 430R, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 430 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details