NIC Components Corp. Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components NRSN06I4F3920TRF

Description
RES N/W, ISOLATED, 392R, 0.063W, 1206; Resistance:392ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 392R, 0.063W, 1206; Resistance:392ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components - 18AH9549 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components
18AH9549
Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components 18AH9549
RES N/W, ISOLATED, 392R, 0.063W, 1206; Resistance:392ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 392R, 0.063W, 1206; Resistance:392ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components - 19AH7168 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components
19AH7168
Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components 19AH7168
RES N/W, ISOLATED, 392R, 0.063W, 1206; Resistance:392ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 392R, 0.063W, 1206; Resistance:392ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9549
Product Name Res N/w, Isolated, 392R, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 392 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details