NIC Components Corp. Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components NRSN06D8J184TRF

Description
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components - 18AH9446 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components
18AH9446
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components 18AH9446
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components - 19AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components
19AH7036
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components 19AH7036
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9446
Product Name Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers