NIC Components Corp. Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components NRSN04I4G622TRF

Description
RES N/W, ISOLATED, 6K2, 0.063W, 0804; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 6K2, 0.063W, 0804; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components - 19AH3555 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components
19AH3555
Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components 19AH3555
RES N/W, ISOLATED, 6K2, 0.063W, 0804; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K2, 0.063W, 0804; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components - 19AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components
19AH4012
Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components 19AH4012
RES N/W, ISOLATED, 6K2, 0.063W, 0804; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K2, 0.063W, 0804; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3555
Product Name Res N/w, Isolated, 6K2, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 6200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details