NIC Components Corp. Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components NRSN04I4G474TRF

Description
RES N/W, ISOLATED, 470K, 0.063W, 0804; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 470K, 0.063W, 0804; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components - 19AH4000 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components
19AH4000
Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components 19AH4000
RES N/W, ISOLATED, 470K, 0.063W, 0804; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470K, 0.063W, 0804; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components - 19AH3542 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components
19AH3542
Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components 19AH3542
RES N/W, ISOLATED, 470K, 0.063W, 0804; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470K, 0.063W, 0804; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4000
Product Name Res N/w, Isolated, 470K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 470000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers