NIC Components Corp. Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components NRSN04I4G363TRF

Description
RES N/W, ISOLATED, 36K, 0.063W, 0804; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 36K, 0.063W, 0804; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components - 18AH9330 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components
18AH9330
Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components 18AH9330
RES N/W, ISOLATED, 36K, 0.063W, 0804; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36K, 0.063W, 0804; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components - 18AH9329 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components
18AH9329
Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components 18AH9329
RES N/W, ISOLATED, 36K, 0.063W, 0804; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36K, 0.063W, 0804; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9330
Product Name Res N/w, Isolated, 36K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 36000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers