NIC Components Corp. Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components NRSN04I4G300TRF

Description
RES N/W, ISOLATED, 30R, 0.063W, 0804; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 30R, 0.063W, 0804; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components - 19AH3522 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components
19AH3522
Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components 19AH3522
RES N/W, ISOLATED, 30R, 0.063W, 0804; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 30R, 0.063W, 0804; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components - 20AH1901 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components
20AH1901
Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components 20AH1901
RES N/W, ISOLATED, 30R, 0.063W, 0804; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 30R, 0.063W, 0804; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3522
Product Name Res N/w, Isolated, 30R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 30 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details