NIC Components Corp. Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components NRSN04I4G223TRF

Description
RES N/W, ISOLATED, 22K, 0.063W, 0804; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 22K, 0.063W, 0804; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components - 19AH3967 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components
19AH3967
Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components 19AH3967
RES N/W, ISOLATED, 22K, 0.063W, 0804; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 0804; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components - 20AH1895 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components
20AH1895
Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components 20AH1895
RES N/W, ISOLATED, 22K, 0.063W, 0804; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 0804; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3967
Product Name Res N/w, Isolated, 22K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 22000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Category / Application Automotive
Technology / Construction Thick Film (Chip)
View Details