NIC Components Corp. Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components NRSN04I4G150TRF

Description
RES N/W, ISOLATED, 15R, 0.063W, 0804; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 15R, 0.063W, 0804; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components - 19AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components
19AH6914
Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components 19AH6914
RES N/W, ISOLATED, 15R, 0.063W, 0804; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 15R, 0.063W, 0804; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components - 19AH6915 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components
19AH6915
Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components 19AH6915
RES N/W, ISOLATED, 15R, 0.063W, 0804; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 15R, 0.063W, 0804; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6914
Product Name Res N/w, Isolated, 15R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 15 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers