The Res N/w, Isolated, 28K7, 0.063W, 0804 is a chip resistor network designed for applications requiring a compact and efficient solution. It features a resistance value of 28.7 kΩ with a tolerance of ±1%. The network consists of four isolated resistors, making it suitable for various circuit designs. The power rating is 0.063W (1/16W) per resistor at an operating temperature of +70°C, with a maximum working voltage of 25V. This product is RoHS compliant, ensuring it meets environmental standards. The 0804 package size (2.0 x 1.0 mm) allows for high-density placement on PCBs, contributing to space savings in design.
RES N/W, ISOLATED, 28K7, 0.063W, 0804; Resistance:28.7kohm;
RES N/W, ISOLATED, 28K7, 0.063W, 0804; Resistance:28.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH9191 |
| Product Name | Res N/w, Isolated, 28K7, 0.063W, 0804; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0804 [2010 Metric] |
| Resistance Range | 28700 ohms |
| Tolerance | 1 +/- % |