NIC Components Corp. Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components NRSN04I2G623TRF

Description
RES N/W, ISOLATED, 62K, 0.063W, 0404; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 62K, 0.063W, 0404; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components - 19AH2941 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components
19AH2941
Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components 19AH2941
RES N/W, ISOLATED, 62K, 0.063W, 0404; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62K, 0.063W, 0404; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components - 19AH3436 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components
19AH3436
Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components 19AH3436
RES N/W, ISOLATED, 62K, 0.063W, 0404; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62K, 0.063W, 0404; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2941
Product Name Res N/w, Isolated, 62K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 62000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers