NIC Components Corp. Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components NRSN04I2G563TRF

Description
RES N/W, ISOLATED, 56K, 0.063W, 0404; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 56K, 0.063W, 0404; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components - 20AH1631 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components
20AH1631
Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components 20AH1631
RES N/W, ISOLATED, 56K, 0.063W, 0404; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 56K, 0.063W, 0404; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components - 19AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components
19AH2937
Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components 19AH2937
RES N/W, ISOLATED, 56K, 0.063W, 0404; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 56K, 0.063W, 0404; Resistance:56kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1631
Product Name Res N/w, Isolated, 56K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 56000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers