NIC Components Corp. Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components NRSN04I2G471TRF

Description
RES N/W, ISOLATED, 470R, 0.063W, 0404; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 470R, 0.063W, 0404; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components - 19AH2931 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components
19AH2931
Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components 19AH2931
RES N/W, ISOLATED, 470R, 0.063W, 0404; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470R, 0.063W, 0404; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components - 19AH2929 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components
19AH2929
Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components 19AH2929
RES N/W, ISOLATED, 470R, 0.063W, 0404; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470R, 0.063W, 0404; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2931
Product Name Res N/w, Isolated, 470R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details