NIC Components Corp. Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components NRSN04I2G432TRF

Description
RES N/W, ISOLATED, 4K3, 0.063W, 0404; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 4K3, 0.063W, 0404; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components - 19AH2925 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components
19AH2925
Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components 19AH2925
RES N/W, ISOLATED, 4K3, 0.063W, 0404; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K3, 0.063W, 0404; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components - 18AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components
18AH9059
Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components 18AH9059
RES N/W, ISOLATED, 4K3, 0.063W, 0404; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K3, 0.063W, 0404; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2925
Product Name Res N/w, Isolated, 4K3, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 4300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers