NIC Components Corp. Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components NRSN04I2G180TRF

Description
RES N/W, ISOLATED, 18R, 0.063W, 0404; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 18R, 0.063W, 0404; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components - 19AH2888 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components
19AH2888
Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components 19AH2888
RES N/W, ISOLATED, 18R, 0.063W, 0404; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18R, 0.063W, 0404; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components - 19AH3386 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components
19AH3386
Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components 19AH3386
RES N/W, ISOLATED, 18R, 0.063W, 0404; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18R, 0.063W, 0404; Resistance:18ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2888
Product Name Res N/w, Isolated, 18R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 18 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details