RES N/W, ISOLATED, 160R, 0.063W, 0404; Resistance:160ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors
RES N/W, ISOLATED, 160R, 0.063W, 0404; Resistance:160ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH9038 |
| Product Name | Res N/w, Isolated, 160R, 0.063W, 0404; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0404 [1010 Metric] |
| Resistance Range | 160 ohms |
| Tolerance | 2 +/- % |