NIC Components Corp. Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components NRSN04I2G160TRF

Description
RES N/W, ISOLATED, 16R, 0.063W, 0404; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 16R, 0.063W, 0404; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components - 18AH9037 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components
18AH9037
Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components 18AH9037
RES N/W, ISOLATED, 16R, 0.063W, 0404; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 16R, 0.063W, 0404; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components - 19AH2886 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components
19AH2886
Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components 19AH2886
RES N/W, ISOLATED, 16R, 0.063W, 0404; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 16R, 0.063W, 0404; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9037
Product Name Res N/w, Isolated, 16R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 16 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details